Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Number of Positions | 78 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Grommet provided for cable strain relief. |
Packaging Method | Package |
Shell Size | 5 |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Cable |
Blindmate | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Conn Gmt Asy Rcpt 78 Pos Amplimite |Amp Te Connectivity 211671-4 | Newark Electronics |
Conn Housing RCP 78 POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, Gmt Asy, Receptacle,78 Pos, AMPLIMITE | TE Connectivity 211671-4 | RS Americas |
TE Connectivity Conn High Density D-Sub SKT 78 POS Crimp ST Cable Mount 78 Terminal 1 Port | Distrelec |
D-Sub MIL Spec Connectors GMT ASY RCPT 78 POS AMPLIMITE | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 211671-4?
Additional datasheets, footprints and schematics for 211671-4 are listed on our Part Details page. You can also find images and similar parts to 211671-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211671-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211671-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211671-4 fall under?
The 211671-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211671-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211671-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211671-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211671-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Sager have stock available or on a lead time for 211671-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211671-4 often in real-time on the comparison pages.
What if I can't find stock of 211671-4?
You can fill out our help required form which you can use to request a quote for 211671-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.