Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Shell Material | Brass |
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Power/Signal/Coax Combination | No |
Number of Positions | 25 |
Contact Size | 20 |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector Style | Plug |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Gmt Asy,plug,25 Pos,amplimite Rohs Compliant: Yes |Amp Te Connectivity 211640-4 | Newark Electronics |
Conn Housing PL 25 POS Crimp ST Cable Mount | Avnet America |
Connector, D-Sub, Gmt Asy, Plug,25 Pos, AMPLIMITE | TE Connectivity 211640-4 | RS Americas |
Special Order: GMT ASY,PLUG,25 POS,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 211640-4 | Internal Number: 211640-4 | 3 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors GMT ASY PLUG 25 POS AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 211640-4?
Additional datasheets, footprints and schematics for 211640-4 are listed on our Part Details page. You can also find images and similar parts to 211640-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211640-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211640-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211640-4 fall under?
The 211640-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211640-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211640-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211640-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211640-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 211640-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211640-4 often in real-time on the comparison pages.
What if I can't find stock of 211640-4?
You can fill out our help required form which you can use to request a quote for 211640-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.