Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.64
|
4
in stock
|
Buy Now | |
Conrad
from US$0.57
|
283
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$18.73
|
4
in stock
|
Buy Now | |
element14
from US$19.63
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 14mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 211-60007?
Additional datasheets, footprints and schematics for 211-60007 are listed on our Part Details page. You can also find images and similar parts to 211-60007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211-60007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211-60007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211-60007 fall under?
The 211-60007 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 211-60007 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211-60007 you can contact the distributor directly for product support, shipping queries etc.
Is the 211-60007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 211-60007 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 211-60007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211-60007 often in real-time on the comparison pages.
What if I can't find stock of 211-60007?
You can fill out our help required form which you can use to request a quote for 211-60007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.