Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.07
|
137
in stock
|
Buy Now | |
Powell Electronics
from US$5.35
|
1,366
in stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
365
in stock
|
Buy Now | |
TE Store
from US$6.39
|
299
in stock
|
Buy Now | |
Rapid Electronics
from US$7.50
|
69
in stock
|
Buy Now | |
Avnet America
from US$4.11
|
-
|
Buy Now | |
RS Americas
from US$2.59
|
-
|
Buy Now | |
Farnell
from US$5.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Conductive Thermoplastic |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | For A600 Connector Size 1 |
実装方法 | Package |
Packaging Method | Package |
Sealable | Yes |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Protection & Strain Relief Accessory Type | Dust Cover |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Compatible With Connector Style | Hermaphroditic |
Dust Cover, Black, Hermaphroditic Conn | Newark Electronics |
COVER, DUST SIZE 1 NIC600 Connector Cover Type: Dust Cover Primary Product Color: Black Primary Product Material: Conductive Thermoplastic Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Dust Cover Black | Connector Cap & Cover | Part Number: 211600-1 | Internal Number: 211600-1 | Conductive Thermoplastic | TE Connectivity | TE Store |
Dust Cover size 1 ARINC | RS |
Rack&Panel Connectors DUST CAP | Rapid Electronics |
Connector Accessories ARINC 600 Dust Cover Thermoplastic | Avnet America |
Where can I find additional details, specifications and documents for a 211600-1?
Additional datasheets, footprints and schematics for 211600-1 are listed on our Part Details page. You can also find images and similar parts to 211600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211600-1 fall under?
The 211600-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Covers & Plugs.
Can I view similar or alternative parts?
You can view similar parts to 211600-1 when available in the Rack & Panel Covers & Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211600-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, TE Store, RS and Rapid Electronics have stock available or on a lead time for 211600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211600-1 often in real-time on the comparison pages.
What if I can't find stock of 211600-1?
You can fill out our help required form which you can use to request a quote for 211600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.