Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$52.88
|
1,557
in stock
|
Buy Now | |
Newark Electronics
from US$49.04
|
1,557
in stock
|
Buy Now | |
Rapid Electronics
from US$55.97
|
1,557
in stock
|
Buy Now | |
Chip One Stop
from US$34.70
|
1,557
in stock
|
Buy Now | |
Farnell
from US$57.27
|
1,246
in stock
|
Buy Now | |
Avnet America
from US$38.77
|
-
|
Buy Now | |
RS Americas
from US$49.78
|
-
|
Buy Now | |
TE Store
from US$48.90
|
-
|
Buy Now | |
Sager
from US$43.13
|
-
|
Buy Now |
Shell Plating Material | Zinc, Cadmium |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 44 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Without Contact(s) |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Product Type | Connector |
Shell Size | 3 |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Assy Rcpt Fb 90 3 |Amp Te Connectivity 211538-1 | Newark Electronics |
D-Sub MIL Spec Connectors ASSY RCPT FB 90 3 | Rapid Electronics |
TE Connectivity Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Fb, 90, 3 | Distrelec |
D SUB CONNECTOR, RCPT, 44POS, CRIMP | Farnell |
Conn Housing RCP 44 POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Fb,90,3 | TE Connectivity 211538-1 | RS Americas |
Special Order: AMPLIMITE,ASY,RCPT,FB,90,3 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 44 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 44 | Box Mount D-Sub Connector | Part Number: 211538-1 | Internal Number: 211538-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 211538-1?
Additional datasheets, footprints and schematics for 211538-1 are listed on our Part Details page. You can also find images and similar parts to 211538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211538-1 fall under?
The 211538-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211538-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211538-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 211538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211538-1 often in real-time on the comparison pages.
What if I can't find stock of 211538-1?
You can fill out our help required form which you can use to request a quote for 211538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.