Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat6a |
---|---|
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Patch Cord, Rj45 Plug-Plug, 1M, Grey | Newark Electronics |
PATCH CORD, RJ45 PLUG-PLUG, 1M, GREY | element14 |
Roline Patch Cable, RJ45 Plug - RJ45 Plug, CAT7, S/FTP, 1m, Grey | Distrelec |
Where can I find additional details, specifications and documents for a 21.15.0851?
Additional datasheets, footprints and schematics for 21.15.0851 are listed on our Part Details page. You can also find images and similar parts to 21.15.0851 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21.15.0851 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21.15.0851 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21.15.0851 fall under?
The 21.15.0851 is listed under ROLINE Parts.
Can I view similar or alternative parts?
You can view similar parts to 21.15.0851 when available in the ROLINE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21.15.0851 you can contact the distributor directly for product support, shipping queries etc.
Is the 21.15.0851 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21.15.0851 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 21.15.0851.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21.15.0851 often in real-time on the comparison pages.
What if I can't find stock of 21.15.0851?
You can fill out our help required form which you can use to request a quote for 21.15.0851 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.