Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2114433001,
8-1191531-9 |
Conductor Material | Tin-Coated Copper |
---|---|
Jacket Color | White |
Jacket Material | Fuel & Diesel Resistant Elastomer |
Insulation Material | Flexible Polyolefin |
Number of Conductors | 1 |
Conductor Diameter | .114in, 2.9mm |
Overall Outside Diameter | .177in, 4.5mm |
Wire Size | 4mm² |
Wire Diameter | .1771in, 4.5mm |
Voltage Rating | 600/1000VAC |
Product Type | Cable |
Cable Type | Power |
Product Classification | Cable - Power |
Wire 1Conductors 11AWG Tin Plated Copper White 1000Vac | Avnet America |
Multi-Conductor Cables TR16-4-9 | Sager |
Where can I find additional details, specifications and documents for a 2114433001?
Additional datasheets, footprints and schematics for 2114433001 are listed on our Part Details page. You can also find images and similar parts to 2114433001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2114433001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2114433001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2114433001 fall under?
The 2114433001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 2114433001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2114433001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2114433001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2114433001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2114433001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2114433001 often in real-time on the comparison pages.
What if I can't find stock of 2114433001?
You can fill out our help required form which you can use to request a quote for 2114433001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.