Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.79
|
1,000
in stock
|
Buy Now | |
TE Store
from US$22.49
|
1,945
in stock
|
Buy Now | |
Heilind Electronics
from US$14.58
|
1,257
in stock
|
Buy Now | |
Rapid Electronics
from US$15.52
|
1,156
in stock
|
Buy Now | |
Newark Electronics
from US$11.37
|
500
in stock
|
Buy Now | |
Avnet America
from US$9.12
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.58
|
293
in stock
|
Buy Now | |
Chip One Stop
from US$14.10
|
156
in stock
|
Buy Now | |
RS
from US$16.13
|
100
in stock
|
Buy Now | |
Future Electronics
from US$11.50
|
-
|
Buy Now | |
RS Americas
from US$12.73
|
-
|
Buy Now | |
Boersig
from US$15.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Keying | A |
Reverse Numbering | Without |
Number of Signal Positions | 7 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
Shell Size | 13 |
VDE Tested | Yes |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Product Type | Housing |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
RECEPT,SZ 13-7,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211401-4 | Internal Number: 211401-4 | TE Connectivity | TE Store |
RECEPTSZ 13-7CPC | Heilind Electronics |
Standard Circular Connector RECEPT SZ 13-7 CPC | Rapid Electronics |
TE Connectivity - AMP Connector RECEPTSZ 13-7CPC | Distrelec |
211401-4 Rohs Compliant: Yes |Amp Te Connectivity 211401-4 | Newark Electronics |
Conn CPC PIN 7 POS Crimp ST Panel Mount 7 Terminal 1 Port | Avnet America |
RECEPTACLE SZ 13-7 CPC | RS |
RECEPT | Future Electronics |
Connector Housing, CPC Receptacle, 7 Pos, Sz. 13, Series 1, Panel Mount, Std Sex | TE Connectivity 211401-4 | RS Americas |
Where can I find additional details, specifications and documents for a 211401-4?
Additional datasheets, footprints and schematics for 211401-4 are listed on our Part Details page. You can also find images and similar parts to 211401-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211401-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211401-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211401-4 fall under?
The 211401-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211401-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211401-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211401-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211401-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 211401-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211401-4 often in real-time on the comparison pages.
What if I can't find stock of 211401-4?
You can fill out our help required form which you can use to request a quote for 211401-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.