Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Number of Signal Positions | 7 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 7 |
Keying | A |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 13 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon, Thermoplastic |
Housing Color | Black |
VDE Tested | Yes |
Mating Retention | With |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
RECEPT,SZ 13-7,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Circular Power Connector | Part Number: 211401-2 | Internal Number: 211401-2 | TE Connectivity | TE Store |
Circular Connector, Rcpt, 7Pos, Flange | Newark Electronics |
Receptacle, Sz 13-7, Circular Plastic Connector, | TE Connectivity 211401-2 | RS Americas |
Conn CPC PIN 7 POS Crimp ST Panel Mount 7 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 211401-2?
Additional datasheets, footprints and schematics for 211401-2 are listed on our Part Details page. You can also find images and similar parts to 211401-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211401-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211401-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211401-2 fall under?
The 211401-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211401-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211401-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 211401-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211401-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Avnet America and Farnell have stock available or on a lead time for 211401-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211401-2 often in real-time on the comparison pages.
What if I can't find stock of 211401-2?
You can fill out our help required form which you can use to request a quote for 211401-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.