Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.32
|
292
in stock
|
Buy Now | |
Heilind Electronics
from US$8.21
|
3,829
in stock
|
Buy Now | |
Rapid Electronics
from US$7.38
|
3,335
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
2,927
in stock
|
Buy Now | |
RS Americas
from US$5.54
|
2,686
in stock
|
Buy Now | |
element14
from US$6.11
|
2,378
in stock
|
Buy Now | |
Farnell
from US$6.92
|
2,350
in stock
|
Buy Now | |
TE Store
from US$11.38
|
2,075
in stock
|
Buy Now | |
Newark Electronics
from US$6.14
|
1,978
in stock
|
Buy Now | |
Future Electronics
from US$4.69
|
1,207
in stock
|
Buy Now | |
Sager
from US$5.32
|
662
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.21
|
638
in stock
|
Buy Now | |
TTI Europe
from US$5.73
|
538
in stock
|
Buy Now | |
Boersig
from US$7.16
|
165
in stock
|
Buy Now | |
Conrad
from US$9.61
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.57
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,405
in stock
|
Buy Now | |
Avnet America
from US$5.39
|
-
|
Buy Now | |
Avnet Asia
from US$5.84
|
-
|
Buy Now | |
Carlton-Bates
from US$5.45
|
-
|
Buy Now | |
Distrelec
from US$7.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Signal Positions | 7 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 7 |
Keying | A |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 13 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon, Thermoplastic |
Housing Color | Black |
VDE Tested | Yes |
Mating Retention | With |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
RECEPTSZ 13-7CPC | Heilind Electronics |
Standard Circular Conn RECEPTACLE 7 PIN shell | Rapid Electronics |
Connector Housing CPC Receptacle 7 Pos Sz. 13 Series 1 Panel Mount Std Sex | TE Connectivity 211401-1 | RS Americas |
CONNECTOR, CIRCULAR, SIZE 13-7 | element14 |
CIRCULAR CONNECTOR, RCPT, 7POS | Farnell |
RECEPT,SZ 13-7,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211401-1 | Internal Number: 211401-1 | TE Connectivity | TE Store |
Circular Connector Receptacle, Size 13, 7 Position, Panel | Newark Electronics |
CPC Series 1 Panel Mount Receptacle 7 Position Circular Plastic Connector | Future Electronics |
Standard Circular Connector RECEPTACLE 7 PIN shell size 13 | Sager |
07P CPC REC HOUSING FLANGE | TTI Europe |
Housing,rcpt,PM,shell size 13, 7W,CPC | RS |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Socket | Transfer Multisort Elektronik |
Conn CPC PIN 7 POS Crimp ST Panel Mount 7 Terminal 1 Port | Avnet Abacus |
AMP CPC Series 1 211401-1 Miniature Circular Connector, 7 pos., Pin Terminal, Size 13 Shell, Black | Carlton-Bates |
TE Connectivity Receptacle, Plug, 7 Contacts, 600V | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Shell Size | 13 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 13-7 |
No. of Positions | 7Ways |
Where can I find additional details, specifications and documents for a 211401-1?
Additional datasheets, footprints and schematics for 211401-1 are listed on our Part Details page. You can also find images and similar parts to 211401-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211401-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211401-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211401-1 fall under?
The 211401-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211401-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211401-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211401-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211401-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 211401-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211401-1 often in real-time on the comparison pages.
What if I can't find stock of 211401-1?
You can fill out our help required form which you can use to request a quote for 211401-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.