Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Keying | A |
Reverse Numbering | Without |
Number of Signal Positions | 7 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
Shell Size | 13 |
VDE Tested | Yes |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Product Type | Housing |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Recept,sz 13-7,cpc |Amp Te Connectivity 211401-5 | Newark Electronics |
Circular Housing Receptacle 7 Position Pin Contact Flange Mount | Avnet America |
Receptacle, Sz 13-7, Circular Plastic Connector | TE Connectivity 211401-5 | RS Americas |
Where can I find additional details, specifications and documents for a 211401-5?
Additional datasheets, footprints and schematics for 211401-5 are listed on our Part Details page. You can also find images and similar parts to 211401-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211401-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211401-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211401-5 fall under?
The 211401-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211401-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211401-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 211401-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211401-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 211401-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211401-5 often in real-time on the comparison pages.
What if I can't find stock of 211401-5?
You can fill out our help required form which you can use to request a quote for 211401-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.