Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$23.96
|
84
in stock
|
Buy Now | |
TE Store
from US$31.62
|
877
in stock
|
Buy Now | |
RS Americas
from US$14.03
|
558
in stock
|
Buy Now | |
RS
from US$22.72
|
100
in stock
|
Buy Now | |
element14
from US$25.71
|
84
in stock
|
Buy Now | |
Farnell
from US$25.45
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$12.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 7 |
---|---|
Keying | A |
Number of Positions | 7 |
Number of Power Positions | 0 |
Reverse Numbering | Without |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Body Orientation | Straight |
Shell Size | 13 |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Product Type | Housing |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CPC RECPT. SIZE 13-7,THRD INST Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211398-4 | Internal Number: 211398-4 | TE Connectivity | TE Store |
CPC Receptacle | RS Americas |
CPC RECEPTACLE SIZE 13-7 THRD INST | RS |
Circular Conn, Rcpt, 7Pos, Crimp | Newark Electronics |
CIRCULAR CONN, RCPT, 7POS, CRIMP | element14 |
Conn CPC SKT 7 POS Crimp ST Panel Mount 7 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 211398-4?
Additional datasheets, footprints and schematics for 211398-4 are listed on our Part Details page. You can also find images and similar parts to 211398-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211398-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211398-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211398-4 fall under?
The 211398-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211398-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211398-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211398-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211398-4 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 211398-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211398-4 often in real-time on the comparison pages.
What if I can't find stock of 211398-4?
You can fill out our help required form which you can use to request a quote for 211398-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.