Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.76
|
No stock
|
Buy Now |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Female-Female |
Overall Length | 25.4mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, Hex Female, Nylon, 25.4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2112-832-N-0?
Additional datasheets, footprints and schematics for 2112-832-N-0 are listed on our Part Details page. You can also find images and similar parts to 2112-832-N-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112-832-N-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112-832-N-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112-832-N-0 fall under?
The 2112-832-N-0 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 2112-832-N-0 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112-832-N-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2112-832-N-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2112-832-N-0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2112-832-N-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112-832-N-0 often in real-time on the comparison pages.
What if I can't find stock of 2112-832-N-0?
You can fill out our help required form which you can use to request a quote for 2112-832-N-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.