Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64 Square, .025 Square |
---|---|
Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Front Release, Wrap-Type Post |
Contact Base Material | Copper Alloy |
Rack & Panel Connector Contact Size | 22 |
Contact Length | 1.419in, 36.04mm |
Contact Orientation | Straight |
Contact Type | Socket |
For Use With | Mates with Pin |
実装方法 | Tray |
Packaging Method | Tray |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire Wraps per Post | 3 |
Contact SKT Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors SKT ASSY SZ 22 | Sager |
Where can I find additional details, specifications and documents for a 211245-6?
Additional datasheets, footprints and schematics for 211245-6 are listed on our Part Details page. You can also find images and similar parts to 211245-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211245-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211245-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211245-6 fall under?
The 211245-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 211245-6 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211245-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 211245-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211245-6 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 211245-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211245-6 often in real-time on the comparison pages.
What if I can't find stock of 211245-6?
You can fill out our help required form which you can use to request a quote for 211245-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.