Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.96
|
947
in stock
|
Buy Now | |
Heilind Electronics
from US$5.96
|
3,622
in stock
|
Buy Now | |
RS Americas
from US$7.78
|
1,072
in stock
|
Buy Now | |
Newark Electronics
from US$7.49
|
947
in stock
|
Buy Now | |
element14
from US$6.78
|
947
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.96
|
724
in stock
|
Buy Now |
Connector Type A | CEE 7/7 Plug |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.44m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | - |
Cable Length | 2.5m |
UL POWER SUPPLY CONT EUROPE CD 405VVF3G 1.00MM2 2.5METER | Heilind Electronics |
Power Cord, C13, CEE 7/VII Plug, 3 Cond H05VV-F Cbl, 8.2ft., 1sq.mm, PVC Jkt | Volex Power Cords 2111H 10 C3 | RS Americas |
Power Cord, Iec60320C-13, 2.5M, 10A, Black | Newark Electronics |
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK | element14 |
Where can I find additional details, specifications and documents for a 2111H 10 C3?
Additional datasheets, footprints and schematics for 2111H 10 C3 are listed on our Part Details page. You can also find images and similar parts to 2111H 10 C3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2111H 10 C3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2111H 10 C3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2111H 10 C3 fall under?
The 2111H 10 C3 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2111H 10 C3 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2111H 10 C3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2111H 10 C3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2111H 10 C3 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2111H 10 C3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2111H 10 C3 often in real-time on the comparison pages.
What if I can't find stock of 2111H 10 C3?
You can fill out our help required form which you can use to request a quote for 2111H 10 C3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.