Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.28
|
546
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
546
in stock
|
Buy Now | |
Rapid Electronics
from US$3.93
|
546
in stock
|
Buy Now | |
Chip One Stop
from US$4.39
|
546
in stock
|
Buy Now | |
Farnell
from US$7.97
|
440
in stock
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
RS Americas
from US$5.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
Number of Positions | 24 |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | .5A |
Contact Design | Single Beam |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Connector Width | 5.16mm, .2031in |
Accepts Wire Insulation Diameter Range | .028 – .034in, .71 – .87mm |
Row-to-Row Spacing | .1in, 2mm |
Wire Size | .08mm², 158CMA, 28AWG |
Connector Length | 1.1488in, 29.18mm |
コネクタの高さ | 8.48mm |
Connector Height | .3339in, 8.48mm |
Insulation Resistance | 5000MΩ |
UL Voltage Rating | 125VAC |
Operating Voltage | 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Polyester |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Polarization | With |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 60 |
Connector & Housing Type | Receptacle |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers & Wire Housings 024 2Mm 30Dp Ft |Amp Te Connectivity 2-111626-6 | Newark Electronics |
Headers&Wire Housings 024 2MM 30DP FT | Rapid Electronics |
TE Connectivity 024 2MM 30DP FT Board Connector 24 Conta | Distrelec |
CONNECTOR, RCPT, 24POS, 2ROW, 2MM | Farnell |
Conn IDC Connector RCP 24 POS 2mm Solder RA Cable Mount | Avnet America |
Circular Connector, 024 2MM 30DP FT | TE Connectivity 2-111626-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-111626-6?
Additional datasheets, footprints and schematics for 2-111626-6 are listed on our Part Details page. You can also find images and similar parts to 2-111626-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111626-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111626-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111626-6 fall under?
The 2-111626-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111626-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111626-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111626-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111626-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-111626-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111626-6 often in real-time on the comparison pages.
What if I can't find stock of 2-111626-6?
You can fill out our help required form which you can use to request a quote for 2-111626-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.