Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.06
|
278
in stock
|
Buy Now | |
Heilind Electronics
from US$8.01
|
6,374
in stock
|
Buy Now | |
TTI Europe
from US$5.97
|
5,097
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.01
|
1,062
in stock
|
Buy Now | |
Chip One Stop
from US$5.79
|
937
in stock
|
Buy Now | |
Newark Electronics
from US$8.00
|
224
in stock
|
Buy Now | |
Future Electronics
from US$6.44
|
154
in stock
|
Buy Now | |
Rapid Electronics
from US$6.95
|
147
in stock
|
Buy Now | |
Distrelec
from US$6.54
|
147
in stock
|
Buy Now | |
TE Store
from US$13.88
|
143
in stock
|
Buy Now | |
element14
from US$6.91
|
132
in stock
|
Buy Now | |
Farnell
from US$7.43
|
132
in stock
|
Buy Now | |
RS Americas
from US$6.38
|
55
in stock
|
Buy Now | |
Avnet America
from US$6.46
|
-
|
Buy Now | |
Avnet Asia
from US$6.54
|
-
|
Buy Now | |
Boersig
from US$6.77
|
-
|
Buy Now | |
Sager
from US$6.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyester |
---|---|
Color | Black |
Number of Rows | 5 |
Connector Configuration | Drawer |
Number of Positions | 25 |
Contact Type | Socket |
Length | 30.78mm |
Panel Thickness | .8 – 2.3 mm, .031 – .091 in |
Width | 30.78mm |
Height | 62.53mm |
Operating Voltage | 600VAC |
Housing Material | Polyester |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
VDE Tested | Yes |
UL File Number | E28476 |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Hardware 208211-1 or -4, Receptacle Housing |
Comment | Hardware not supplied. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Row-to-Row Spacing | 5.08mm, .173in |
Wire Type | Stranded |
Product Type | Connector |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Housing,plug,Metrimate,5 row,25Way,panel | RS |
Plug & Socket Housing, Plug, Plastic | Newark Electronics |
25 Position Plug Housing for Female Sockets Pin Metrimate Connector | Future Electronics |
Headers&Wire Housings METRIMATE SKT 25P | Rapid Electronics |
TE Connectivity - AMP Connector HousingMETRIMATE SKT HSG 25P | Distrelec |
METRIMATE SKT HSG 25P Connector System: Wire-to-Board Wire-to-Wire Wire-to-Panel Number of Positions: 25 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Number of Rows: 5 Wire-to-Board 25 | Rectangular Connector Housing | Part Number: 211150-1 | Internal Number: 211150-1 | .2" | TE Connectivity | TE Store |
HOUSING, SOCKET, 25WAY | element14 |
Metrimate Series 5.08mm Pitch 25 Way 5 Row Male Straight PCB Housing | TE Connectivity 211150-1 | RS Americas |
Conn Housing PL 25 POS 5.08mm ST | Avnet America |
Headers & Wire Housings METRIMATE SKT 25P | Sager |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Plug |
No. of Positions | 25Ways |
Pitch Spacing | 5.08mm |
For Use With | Metrimate Drawer Connectors |
SVHC | No SVHC (07-Jul-2017) |
No. of Rows | 5Rows |
Where can I find additional details, specifications and documents for a 211150-1?
Additional datasheets, footprints and schematics for 211150-1 are listed on our Part Details page. You can also find images and similar parts to 211150-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211150-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211150-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211150-1 fall under?
The 211150-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 211150-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211150-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211150-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211150-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Chip One Stop and RS have stock available or on a lead time for 211150-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211150-1 often in real-time on the comparison pages.
What if I can't find stock of 211150-1?
You can fill out our help required form which you can use to request a quote for 211150-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.