Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.18
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$12.18
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Box Mount D-Sub Connector Insert Arrangement | 11C1 |
Shell Plating Material | Tin |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Power/Signal/Coax Combination | Yes |
Number of Positions | 11 |
Contact Style | Pin |
Contact Current Rating (Max) | 32A, 7.5A |
Contact Type | Pin |
Contact Size | 8, 20 |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Power & Signal |
ULTRA-LITE Connector | No |
Comment | With grounding indents., Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 211111-4?
Additional datasheets, footprints and schematics for 211111-4 are listed on our Part Details page. You can also find images and similar parts to 211111-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211111-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211111-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211111-4 fall under?
The 211111-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211111-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211111-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211111-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211111-4 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 211111-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211111-4 often in real-time on the comparison pages.
What if I can't find stock of 211111-4?
You can fill out our help required form which you can use to request a quote for 211111-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.