Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.72
|
195
in stock
|
Buy Now | |
Powell Electronics
from US$14.11
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$13.48
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$13.72
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$13.00
|
195
in stock
|
Buy Now | |
Farnell
from US$14.59
|
156
in stock
|
Buy Now | |
Electro Enterprises
from US$10.58
|
90
in stock
|
Buy Now | |
Avnet America
from US$10.82
|
-
|
Buy Now | |
RS Americas
from US$13.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Box Mount D-Sub Connector Insert Arrangement | 11C1 |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Power/Signal/Coax Combination | Yes |
Number of Positions | 11 |
Contact Style | Pin |
Contact Current Rating (Max) | 32A, 7.5A |
Contact Size | 8, 20 |
Contact Type | Pin |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Power & Signal |
ULTRA-LITE Connector | No |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Carton |
Blindmate | No |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Plug Assy,coax Mix |Amp Te Connectivity 211111-1 | Newark Electronics |
D-Sub MIL Spec Connectors PLUG ASSY COAX MIX | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 1Coaxial/10Signal POS Crimp ST Cable Mount 1 Port Carton | Distrelec |
D SUB CONNECTORS | Farnell |
Conn Housing PL 1Coaxial/11Signal POS Crimp ST | Avnet America |
Connector, D-Sub, AMPLIMITE Plug Asy, Coax Mix | TE Connectivity 211111-1 | RS Americas |
Where can I find additional details, specifications and documents for a 211111-1?
Additional datasheets, footprints and schematics for 211111-1 are listed on our Part Details page. You can also find images and similar parts to 211111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211111-1 fall under?
The 211111-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211111-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211111-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 211111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211111-1 often in real-time on the comparison pages.
What if I can't find stock of 211111-1?
You can fill out our help required form which you can use to request a quote for 211111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.