Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Positions | 1 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
For Use With | Socket Header |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Product Type | Accessory |
Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Soc Hdr Metrimate Key Plug Rohs Compliant: Yes |Amp Te Connectivity 211108-1 | Newark Electronics |
Metrimate Series Conn Keying Plug Metrimate Rectangular Connector | Future Electronics |
Connector Accessories Keying Plug Polyester Natural | Avnet America |
Special Order: SOC HDR METRIMATE KEY PLUG Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural Operating Temperature (Max): 266 °F Operating Temperature (Max): 130 °C Operating Temperature Range: -55 – 130 °C Keying Plug Natural | Connector Hardware | Part Number: 211108-1 | Internal Number: 211108-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 211108-1?
Additional datasheets, footprints and schematics for 211108-1 are listed on our Part Details page. You can also find images and similar parts to 211108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211108-1 fall under?
The 211108-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 211108-1 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211108-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Power and Signal Group have stock available or on a lead time for 211108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211108-1 often in real-time on the comparison pages.
What if I can't find stock of 211108-1?
You can fill out our help required form which you can use to request a quote for 211108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.