Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$208.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$328.80
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$250.12
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$218.00
|
75
in stock
|
Buy Now | |
Farnell
from US$258.90
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$265.14
|
-
|
Buy Now | |
Avnet America
from US$208.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heat Sink Height | 1.459in, 37.07mm |
---|---|
Heat Sink Finish | Hardcoat Anodize, Anodized Black |
Heat Sink Style | Fin, Custom |
Port Matrix Configuration | 1 x 1 |
PCB Thickness (Recommended) | .079in, 2mm |
Data Rate (Max) | 100Gb/s |
Heat Sink Compatible | Yes |
For Use With Pluggable I/O Products | CFP Assembly |
Comment | Kit includes 2 guide rails, 1 connector cover assy., 1 backer plate assy., 1 external bracket assy., 1 heat sink assy. |
Packaging Method | Package |
Form Factor | CFP |
Thermal Accessory Type Included | Yes |
Product Type | Accessory |
Pluggable I/O Accessory Type | Hardware Kit |
Termination Method to Printed Circuit Board | Screw |
I/O Connectors CFP HW Kit w/FtB HS 19 fin 37.7mm | Rapid Electronics |
TE Connectivity CFP HW Kit w/FtB HS 19 fin 37.7mm I/O Co | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
2110915-1 - Cfp Hw Kit, W/Ftb Hs, 19 Fin, 37.7Mm |Amp Te Connectivity 2110915-1 | Newark Electronics |
AMP2110915-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2110915-1?
Additional datasheets, footprints and schematics for 2110915-1 are listed on our Part Details page. You can also find images and similar parts to 2110915-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2110915-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2110915-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2110915-1 fall under?
The 2110915-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2110915-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2110915-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2110915-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2110915-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2110915-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2110915-1 often in real-time on the comparison pages.
What if I can't find stock of 2110915-1?
You can fill out our help required form which you can use to request a quote for 2110915-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.