Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$500.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$732.65
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$627.99
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$719.63
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$500.00
|
41
in stock
|
Buy Now | |
TE Store
from US$903.57
|
25
in stock
|
Buy Now | |
Avnet America
from US$507.61
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Non-Magnetic | Yes |
Shell Material | Brass |
Number of Positions | 62 |
Contact Size | 22 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Shell Size | 4 |
Sealable | No |
Product Type | Connector |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 257°F, -55 – 125°C |
D-Sub Tools&hardware Conn Saver 62 Posn Amplimite |Amp Te Connectivity 211013-4 | Newark Electronics |
D-Sub Tools&Hardware CONN SAVER 62 POSN AMPLIMITE | Rapid Electronics |
TE Connectivity D Sub Conn, Plug, Rcpt, 62POS, Solder | Distrelec |
CONN SAVER,62 POSN,AMPLIMITE Connector Interface Adapter Type: Connector Saver Body Orientation: Straight Side A Interface: Size 4, Series 90 Side A Gender: Receptacle Side B Interface: Size 4, Series 90 Connector Saver Straight Size 4, Series 90 Receptacle | Connector Adapters & Connector Saver | Part Number: 211013-4 | Internal Number: 211013-4 | TE Connectivity | TE Store |
Connector Accessories Saver 62 POS | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 211013-4?
Additional datasheets, footprints and schematics for 211013-4 are listed on our Part Details page. You can also find images and similar parts to 211013-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211013-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211013-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211013-4 fall under?
The 211013-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Savers.
Can I view similar or alternative parts?
You can view similar parts to 211013-4 when available in the D-Sub Connector Savers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211013-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211013-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211013-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 211013-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211013-4 often in real-time on the comparison pages.
What if I can't find stock of 211013-4?
You can fill out our help required form which you can use to request a quote for 211013-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.