Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Gold |
---|---|
Non-Magnetic | Yes |
Shell Material | Brass |
Number of Positions | 44 |
Contact Size | 22 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Product Type | Connector |
Shell Size | 3 |
Operating Temperature Range | -85 – 257°F, -55 – 125°C |
AMPLIMITE CONN SVR,44 POS,TRW Connector Interface Adapter Type: Connector Saver Body Orientation: Straight Side A Interface: Size 3, Series 90 Side A Gender: Receptacle Side B Interface: Size 3, Series 90 Connector Saver Straight Size 3, Series 90 Receptacle | Connector Adapters & Connector Saver | Part Number: 211012-4 | Internal Number: 211012-4 | TE Connectivity | TE Store |
Conn Svr,44 Pos,amplmte,trw Rohs Compliant: Yes |Amp Te Connectivity 211012-4 | Newark Electronics |
Conn D-Subminiature PL/RCP 44 POS 2.7mm Crimp ST Thru-Hole 44 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE Conn Svr,44 Pos, Trw | TE Connectivity 211012-4 | RS Americas |
D-Sub Tools & Hardware CONN SVR,44 POS,AMPL | Sager |
Where can I find additional details, specifications and documents for a 211012-4?
Additional datasheets, footprints and schematics for 211012-4 are listed on our Part Details page. You can also find images and similar parts to 211012-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211012-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211012-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211012-4 fall under?
The 211012-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Savers.
Can I view similar or alternative parts?
You can view similar parts to 211012-4 when available in the D-Sub Connector Savers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211012-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211012-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211012-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 211012-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211012-4 often in real-time on the comparison pages.
What if I can't find stock of 211012-4?
You can fill out our help required form which you can use to request a quote for 211012-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.