Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Gold |
---|---|
Shell Material | Brass |
Non-Magnetic | Yes |
Number of Positions | 15 |
Contact Size | 22 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Sealable | No |
Product Type | Connector |
Shell Size | 1 |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -85 – 257°F |
Conn Saver,15 Posn,amplimite Rohs Compliant: Yes |Amp Te Connectivity 211010-4 | Newark Electronics |
Conn D-Sub Gender Changer PIN/SKT 15 POS 2.7mm ST 15 Terminal 1 Port | Avnet America |
Connector, D-Sub, Conn Saver,15 Posn, AMPLIMITE | TE Connectivity 211010-4 | RS Americas |
TE Connectivity - AMP CONN SAVER 15PN AMPLIMITE | Distrelec |
CONN SAVER,15 POSN,AMPLIMITE Connector Interface Adapter Type: Connector Saver Body Orientation: Straight Number of Positions: 15 Centerline (Pitch): .09 in Centerline (Pitch): 2.29 mm Connector Saver Straight 15 .09" | Connector Adapters & Connector Saver | Part Number: 211010-4 | Internal Number: 211010-4 | .09" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 211010-4?
Additional datasheets, footprints and schematics for 211010-4 are listed on our Part Details page. You can also find images and similar parts to 211010-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211010-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211010-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211010-4 fall under?
The 211010-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Savers.
Can I view similar or alternative parts?
You can view similar parts to 211010-4 when available in the D-Sub Connector Savers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211010-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211010-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211010-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and TE Store have stock available or on a lead time for 211010-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211010-4 often in real-time on the comparison pages.
What if I can't find stock of 211010-4?
You can fill out our help required form which you can use to request a quote for 211010-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.