Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Clip Type | Pipe Clip |
---|---|
Clip Diameter | - |
Mounting Hole Dia | 5.2mm |
Product Range | - |
Colour | Metal |
Fastener Material | Aluminium |
Fixing Hole Diameter | 5.2mm |
Material | Aluminium |
Operating Temperature Max | 180°C |
Operating Temperature Min | -40°C |
Pack Quantity | 100 |
Where can I find additional details, specifications and documents for a 211-10040?
Additional datasheets, footprints and schematics for 211-10040 are listed on our Part Details page. You can also find images and similar parts to 211-10040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211-10040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211-10040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211-10040 fall under?
The 211-10040 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 211-10040 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211-10040 you can contact the distributor directly for product support, shipping queries etc.
Is the 211-10040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211-10040 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 211-10040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211-10040 often in real-time on the comparison pages.
What if I can't find stock of 211-10040?
You can fill out our help required form which you can use to request a quote for 211-10040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.