Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Brown |
---|---|
Material | PA |
UL Flammability Rating | None |
Serviceable | Yes |
Packaging Quantity | 40000 |
Packaging Method | Box |
Accessory Type | Other |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCON 1.2 CAVITY PLUG FOR 0.75MM Connector Seal & Plug Type: Cavity Plug Primary Product Material: PA Primary Product Color: Brown Operating Temperature (Max): 120 °C Operating Temperature (Max): 248 °F Cavity Plug PA | Connector Seal & Cavity Plug | Part Number: 2109258-4 | Internal Number: 2109258-4 | Brown | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2109258-4?
Additional datasheets, footprints and schematics for 2109258-4 are listed on our Part Details page. You can also find images and similar parts to 2109258-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2109258-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2109258-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2109258-4 fall under?
The 2109258-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2109258-4 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2109258-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2109258-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2109258-4 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2109258-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2109258-4 often in real-time on the comparison pages.
What if I can't find stock of 2109258-4?
You can fill out our help required form which you can use to request a quote for 2109258-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.