Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.51
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | White |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 18 |
Mating Tab Width | 1.5mm, .059in |
Width | 26mm, 1.024in |
Height | .772in, 19.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Where can I find additional details, specifications and documents for a 2109131-1?
Additional datasheets, footprints and schematics for 2109131-1 are listed on our Part Details page. You can also find images and similar parts to 2109131-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2109131-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2109131-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2109131-1 fall under?
The 2109131-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2109131-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2109131-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2109131-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2109131-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2109131-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2109131-1 often in real-time on the comparison pages.
What if I can't find stock of 2109131-1?
You can fill out our help required form which you can use to request a quote for 2109131-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.