Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 2 |
Number of Positions | 2 |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Thickness | 39.36µm, 1µin |
Contact Termination Area Plating Thickness | 1µm, 39.36µin |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Mating Post Length | .259in, 6.6mm |
Height | 11.1mm, .437in |
Width | .37in, 9.5mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Operating Voltage | 300VDC, 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 11mm, .433in |
Housing Color | Natural |
Housing Material | PA 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment | Without |
PCB Mount Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 640 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Contact Type | Tab |
Termination Post & Tail Length | 4.44mm, .175in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 2108744-1?
Additional datasheets, footprints and schematics for 2108744-1 are listed on our Part Details page. You can also find images and similar parts to 2108744-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108744-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108744-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108744-1 fall under?
The 2108744-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2108744-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108744-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108744-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108744-1 have stock available?
There is no stock from authorised distributors for 2108744-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108744-1 often in real-time on the comparison pages.
What if I can't find stock of 2108744-1?
You can fill out our help required form which you can use to request a quote for 2108744-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.