Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
5,480
in stock
|
Buy Now | |
TE Store
from US$0.38
|
31,637
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
6,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
6,090
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
6,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,480
in stock
|
Buy Now | |
element14
from US$0.18
|
5,480
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now |
Side Protected | Yes |
---|---|
Number of Positions | 1 |
PCB Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Width | .039in, 1mm |
Contact Length | .114in, 2.9mm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Point of Contact Area Plating Material | Gold |
Contact Working Range (High) | .055in, 1.4mm |
Contact Working Range (Low) | 1.75mm, .069in |
Uncompressed Height | 2.05mm, .081in |
Circuit Application | Signal |
Packaging Quantity | 7000 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Scalable | Yes |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Spring Finger Type | Preloaded - C-Clip |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
2.05H SPRING FINGER WITH EMBOSS Spring Finger Type: Preloaded - C-Clip Scalable: Yes Side Protected: Yes Uncompressed Height: 2.05 mm Uncompressed Height: .081 in Preloaded - C-Clip 2.05 mm | PCB Spring Contact | Part Number: 2108612-5 | Internal Number: 2108612-5 | TE Connectivity | TE Store |
Circuit Board Hardware-PCB 2.05H SPRING FINGER | Rapid Electronics |
TE Connectivity - AMP 2.05H SPRING FINGER WITH EMBOSS | Distrelec |
Connector Accessory, Spring Finger, Mobile Phones/Smart Phones Rohs Compliant: Yes |Te Connectivity 2108612-5 | Newark Electronics |
SPRING FINGER, MOBILE/SMART PHONE | element14 |
SF2110 Scalable Pre-Loaded Spring Finger Gold Over Nickel | Future Electronics |
Connector Accessories Scalable Pre-Loaded Spring Finger Gold Over Nickel T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2108612-5?
Additional datasheets, footprints and schematics for 2108612-5 are listed on our Part Details page. You can also find images and similar parts to 2108612-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108612-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108612-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108612-5 fall under?
The 2108612-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2108612-5 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108612-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108612-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108612-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2108612-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108612-5 often in real-time on the comparison pages.
What if I can't find stock of 2108612-5?
You can fill out our help required form which you can use to request a quote for 2108612-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.