Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Number of Rows | 2 |
---|---|
Number of Positions | 18 |
Contact Type | Tab |
Connector Height | .551in, 14mm |
Row-to-Row Spacing | 4.6mm, .181in |
コネクタの高さ | 14mm |
Connector Length | 34.6mm |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Natural |
Housing Material | PA 66 |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Mates with 2108504-1 |
Packaging Method | Bag |
Packaging Quantity | 300 |
実装方法 | Bag |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power To The Board 2.5 Sdl 18P Cap Hsg 2Row |Amp Te Connectivity 2108505-1 | Newark Electronics |
Power to the Board 2.5 SDL 18P CAP HSG 2ROW | Rapid Electronics |
TE Connectivity 2.5 SDL 18P CAP HSG 2ROW Board Connector | Distrelec |
2.5 SDL 18P CAP HSG 2ROW Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 18 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Wire 18 | Std Temp Signal Double Lock Cap | Part Number: 2108505-1 | Internal Number: 2108505-1 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2108505-1?
Additional datasheets, footprints and schematics for 2108505-1 are listed on our Part Details page. You can also find images and similar parts to 2108505-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108505-1 fall under?
The 2108505-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2108505-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108505-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108505-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108505-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2108505-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108505-1 often in real-time on the comparison pages.
What if I can't find stock of 2108505-1?
You can fill out our help required form which you can use to request a quote for 2108505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.