Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.32
|
7,428
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
2,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
2,476
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
TE Store
from US$0.61
|
-
|
Buy Now |
Row-to-Row Spacing | 2.4mm, .094in |
---|---|
Number of Rows | 2 |
Number of Positions | 9 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Width | .385in, 9.8mm |
Length | 11.2mm, .44in |
Height | .3in, 7.6mm |
Operating Voltage | 10VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | .078in, 2mm |
Housing Material | PA 66 |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Motor |
For Use With | Appropriate Motor Connector |
Packaging Quantity | 2500 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Motor |
Contact Type | Tab |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
ENCODER 9P BASE ENTRY HSG | Heilind Electronics |
HD Power Conn ENCODER 9P BASE ENTRY HSG | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Heavy Duty Power Connector ENCODER 9PBASE ENTRY HSG | TE Connectivity 2108422-1 | RS Americas |
Special Order: ENCODER 9P BASE ENTRY HSG Connector System: Wire-to-Wire Wire-to-Motor Number of Positions: 9 Centerline (Pitch): .078 in Centerline (Pitch): 2 mm Number of Rows: 2 Wire-to-Wire 9 .078" | Rectangular Connector Housing | Part Number: 2108422-1 | Internal Number: 2108422-1 | .078" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2108422-1?
Additional datasheets, footprints and schematics for 2108422-1 are listed on our Part Details page. You can also find images and similar parts to 2108422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108422-1 fall under?
The 2108422-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2108422-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108422-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and Farnell have stock available or on a lead time for 2108422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108422-1 often in real-time on the comparison pages.
What if I can't find stock of 2108422-1?
You can fill out our help required form which you can use to request a quote for 2108422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.