Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female-Female |
Overall Length | 17.46mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, Hex Female, Aluminum, 17.46Mm | Newark Electronics |
Hex Standoff,1/4 Hex X 11/16 Length | RAF 2107-632-AL | RS Americas |
Where can I find additional details, specifications and documents for a 2107-632-AL?
Additional datasheets, footprints and schematics for 2107-632-AL are listed on our Part Details page. You can also find images and similar parts to 2107-632-AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2107-632-AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2107-632-AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2107-632-AL fall under?
The 2107-632-AL is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 2107-632-AL when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2107-632-AL you can contact the distributor directly for product support, shipping queries etc.
Is the 2107-632-AL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2107-632-AL have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2107-632-AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2107-632-AL often in real-time on the comparison pages.
What if I can't find stock of 2107-632-AL?
You can fill out our help required form which you can use to request a quote for 2107-632-AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.