Status: | Unknown |
---|---|
Series: | 210 Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.08
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$8.04
|
396
in stock
|
Buy Now | |
element14
from US$10.85
|
396
in stock
|
Buy Now | |
Conrad
from US$7.52
|
120
in stock
|
Buy Now | |
Distrelec
from US$6.63
|
53
in stock
|
Buy Now | |
Farnell
from US$8.98
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.55
|
43
in stock
|
Buy Now | |
SOS electronic
from US$5.32
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$7.85
|
4
in stock
|
Buy Now | |
Future Electronics
from US$8.07
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now |
Tip Size | 500µm |
---|---|
Blade Length | 3.5mm |
Overall Length | - |
Product Range | 210 Series |
SVHC | No SVHC (15-Jan-2018) |
Terminal Block Operating Tool W/Isolated Shaft | Newark Electronics |
TERMINAL BLOCK OPERATING TOOL W/ISOLATED SHAFT | element14 |
Operating tool type 2, 3.5x0.5mm | RS |
Type 2, blade (3.5 x 0.5 mm), suitable for series 260,261,262,264,270,280,281,290,775,776,777,769,780,781,869,870,880.This text is machine translated. | Conrad |
Wago Actuating tool Type 2, 3.5 x 0.5 mm | Distrelec |
OPERATING TOOL, 3.5MM, TERMINAL BLOCK | Farnell |
Screwdriver | Transfer Multisort Elektronik |
Screwdriver flat (4,0x0,5mm) Blade 75mm L=175mm | SOS electronic |
WAGO 210-720 Operating Tool with Partially Insulated Shaft | Rapid Electronics |
Operating tool with partially insulated shaft | Future Electronics |
Where can I find additional details, specifications and documents for a 210-720?
Additional datasheets, footprints and schematics for 210-720 are listed on our Part Details page. You can also find images and similar parts to 210-720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 210-720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210-720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 210-720 fall under?
The 210-720 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 210-720 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 210-720 you can contact the distributor directly for product support, shipping queries etc.
Is the 210-720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 210-720 have stock available?
Authorised distributors including Newark Electronics, element14, RS, Conrad and Distrelec have stock available or on a lead time for 210-720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 210-720 often in real-time on the comparison pages.
What if I can't find stock of 210-720?
You can fill out our help required form which you can use to request a quote for 210-720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.