Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.82
|
2,319
in stock
|
Buy Now | |
Rapid Electronics
from US$6.39
|
2,319
in stock
|
Buy Now | |
Chip One Stop
from US$5.80
|
2,319
in stock
|
Buy Now | |
Avnet America
from US$5.32
|
-
|
Buy Now | |
RS Americas
from US$5.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Socket |
Product Range | - |
Accessory Type | LED Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
External Length | 38.7mm |
For Use With | Cree XLamp MP-L LED Arrays |
Holder Material | Thermoplastic |
Socket Type Cm. Led To Wire. W/ Latch |Amp Te Connectivity 2106946-2 | Newark Electronics |
Lighting Conn CM LED TO WIRE SKT TYP W/ LATCH | Rapid Electronics |
Solderless LED Socket, Type CM | Avnet America |
2106946-2, LED Holder for Cree XLamp MP-L LEDs | TE Connectivity 2106946-2 | RS Americas |
LED TO WIRE ASY, W/ OPTICS | Farnell |
Where can I find additional details, specifications and documents for a 2106946-2?
Additional datasheets, footprints and schematics for 2106946-2 are listed on our Part Details page. You can also find images and similar parts to 2106946-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106946-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106946-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106946-2 fall under?
The 2106946-2 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2106946-2 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106946-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106946-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106946-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 2106946-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106946-2 often in real-time on the comparison pages.
What if I can't find stock of 2106946-2?
You can fill out our help required form which you can use to request a quote for 2106946-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.