Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.29
|
2,724
in stock
|
Buy Now | |
Rapid Electronics
from US$6.39
|
2,724
in stock
|
Buy Now | |
Chip One Stop
from US$5.83
|
2,724
in stock
|
Buy Now | |
Distrelec
from US$3.02
|
2,724
in stock
|
Buy Now | |
Avnet America
from US$5.32
|
-
|
Buy Now | |
RS Americas
from US$4.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Socket |
Product Range | - |
Accessory Type | LED Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
External Length | 39.4mm |
For Use With | Cree XLamp MP-L LED Arrays |
Holder Material | Thermoplastic |
Socket Type Cm. Led To Board. W/ Latch |Amp Te Connectivity 2106946-4 | Newark Electronics |
Lighting Connectors SKT TYP CM LED 2 BRD W/ LATCH | Rapid Electronics |
TE Connectivity Socket Type CM LED to Board w/ Latch Lig | Distrelec |
LED SOCKET HOLDER, 1 LED, 30VDC, 0.5A | Farnell |
Solderless LED Socket, Type CM | Avnet America |
LED to Board Socket Type CM, w/ Latch | TE Connectivity 2106946-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2106946-4?
Additional datasheets, footprints and schematics for 2106946-4 are listed on our Part Details page. You can also find images and similar parts to 2106946-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106946-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106946-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106946-4 fall under?
The 2106946-4 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2106946-4 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106946-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106946-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106946-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2106946-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106946-4 often in real-time on the comparison pages.
What if I can't find stock of 2106946-4?
You can fill out our help required form which you can use to request a quote for 2106946-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.