Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.54
|
3,132
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
3,132
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
3,132
in stock
|
Buy Now | |
Farnell
from US$0.90
|
2,550
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | End Cap |
---|---|
For Use With | 2106150-1 G13 Style SMT Connectors |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Lighting Connectors T8/T12 End Cap Cover | Rapid Electronics |
TE Connectivity Cover End Cap Conn G13 Style SMT Lighting Connectors T8/T12 End Cap Cover | Distrelec |
COVER, END CAP CONN, G13 STYLE, SMT | Farnell |
Cover, End Cap Conn, G13 Style, Smt |Amp Te Connectivity 2106646-1 | Newark Electronics |
Connector Accessories 2 POS End Cap Polybutylene Terephthalate Natural | Avnet America |
Where can I find additional details, specifications and documents for a 2106646-1 .?
Additional datasheets, footprints and schematics for 2106646-1 . are listed on our Part Details page. You can also find images and similar parts to 2106646-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106646-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106646-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106646-1 . fall under?
The 2106646-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2106646-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106646-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2106646-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106646-1 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2106646-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106646-1 . often in real-time on the comparison pages.
What if I can't find stock of 2106646-1 .?
You can fill out our help required form which you can use to request a quote for 2106646-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.