Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.33
|
918
in stock
|
Buy Now | |
element14
from US$11.21
|
745
in stock
|
Buy Now | |
Newark Electronics
from US$8.38
|
586
in stock
|
Buy Now | |
Farnell
from US$8.28
|
147
in stock
|
Buy Now | |
Rapid Electronics
from US$8.93
|
117
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.63
|
20
in stock
|
Buy Now | |
SOS electronic
from US$5.49
|
7
in stock
|
Buy Now | |
RS Americas
from US$9.23
|
2
in stock
|
Buy Now | |
Future Electronics
from US$8.97
|
-
|
Buy Now |
Tip Size | 0.5mm |
---|---|
Blade Length | 3.5mm |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Tip / Nozzle Size | 0.5mm |
Operating tool short angled 3.5x0.5mm | RS |
TOOL, OPERATING, SHORT ANGLE | element14 |
Operating Tool, 3.5 X 0.5 Mm, Short Angled | Newark Electronics |
WAGO 210-658 Operating Tool with Partially Insulated Shaft | Rapid Electronics |
Tool: mounting tool | Transfer Multisort Elektronik |
Screwdriver 3,5x0,5mm | SOS electronic |
Operating Tool, Short Angled, 3.5 mm Blade, 0.5 mm Tip | Future Electronics |
Where can I find additional details, specifications and documents for a 210-658?
Additional datasheets, footprints and schematics for 210-658 are listed on our Part Details page. You can also find images and similar parts to 210-658 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 210-658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210-658 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 210-658 fall under?
The 210-658 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 210-658 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 210-658 you can contact the distributor directly for product support, shipping queries etc.
Is the 210-658 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 210-658 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 210-658.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 210-658 often in real-time on the comparison pages.
What if I can't find stock of 210-658?
You can fill out our help required form which you can use to request a quote for 210-658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.