Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.53
|
4,064
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
4,064
in stock
|
Buy Now | |
Rapid Electronics
from US$3.68
|
4,064
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
4,064
in stock
|
Buy Now | |
Farnell
from US$3.88
|
3,280
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Accepts Contact Gender | Socket |
Contact Type | Receptacle |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Mating Area Plating Material | Tin over Nickel |
Connector Width | 17.9mm, .705in |
Cable Assembly Length | 101.6mm |
Connector Profile Height | .248in, 6.3mm |
Accepts Wire Insulation Diameter Range | 1.7 – 2.1mm, .067 – .083in |
Wire Size | 18AWG |
Connector Length | .984in, 25mm |
動作電圧 | 400 VDC, 400 VAC |
Centerline | .138in, 3.5mm |
Housing Color | Black |
Housing Material | Polycarbonate |
Circuit Identification Feature | With |
UL File Number | UL 1977 |
CSA File Number | CSA C22.2 No. 182.3 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch(ing) |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Packaging Method | Bag/Box |
Applies To | Wire/Cable |
Wire/Cable Type | Discrete Wire |
Cable Assembly System | Wire-to-Wire |
Product Line | SlimSeal Solid State Lighting Connectors |
Product Type | Cable Assembly |
Sealed | Yes |
Strain Relief | Without |
Termination Method to Wire & Cable | Crimp Snap-In |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Cbl Assembly, 3 Pos Sealed Lighting Plug |Amp Te Connectivity 2106378-3 | Newark Electronics |
Lighting Cables 3P PLUG CABLE ASSY SEALED | Rapid Electronics |
TE Connectivity Cable Assembly Discrete Wire 0.101m 18AW | Distrelec |
CBL ASSEMBLY, 3 POS SEALED LIGHTING PLUG | Farnell |
Cable Assembly Discrete Wire 0.101m 18AWG 3 POS Wire to Board RCP Bulk | Avnet America |
CBL ASSEMBLY, 3 POS SEALED LIG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2106378-3?
Additional datasheets, footprints and schematics for 2106378-3 are listed on our Part Details page. You can also find images and similar parts to 2106378-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106378-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106378-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106378-3 fall under?
The 2106378-3 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2106378-3 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106378-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106378-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106378-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2106378-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106378-3 often in real-time on the comparison pages.
What if I can't find stock of 2106378-3?
You can fill out our help required form which you can use to request a quote for 2106378-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.