Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
45,358
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
45,358
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
45,358
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
45,358
in stock
|
Buy Now | |
Farnell
from US$0.66
|
36,400
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 2 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 3.81 – 8.89µm |
Centerline (Pitch) | 4mm |
Housing Color | Natural |
PCB Mount Alignment Type | Peg |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power & Signal |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Solder |
Lighting Connectors Assembly 2Pos |Amp Te Connectivity 2106212-1 | Newark Electronics |
Lighting Connectors ASSEMBLY 2POS | Rapid Electronics |
TE Connectivity Assembly 2 Position w/ Posts Lighting Co | Distrelec |
CONN, HERMAPHRODITIC, 2POS, 1ROW, 4MM | Farnell |
Hermaphroditic Blade and Receptacle Connector Assembly with Boss | Future Electronics |
Conn Wire to Board RCP 2 POS Solder RA SMD/Thru-Hole T/R | Avnet America |
Assembly, 2 Position, w/ Posts | Boersig |
Special Order: Assembly, 2 Position, w/ Posts PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Horizontal Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Hermaphroditic Connector Horizontal Board-to-Board 2 | PCB Header & Receptacle | Part Number: 2106212-1 | Internal Number: 2106212-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2106212-1?
Additional datasheets, footprints and schematics for 2106212-1 are listed on our Part Details page. You can also find images and similar parts to 2106212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106212-1 fall under?
The 2106212-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2106212-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106212-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2106212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106212-1 often in real-time on the comparison pages.
What if I can't find stock of 2106212-1?
You can fill out our help required form which you can use to request a quote for 2106212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.