Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Contact Current Rating (Max) | 5A |
Stamped and Formed | Yes |
Contact Mating Area Plating Thickness | 39.37 – 78.74µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Thickness | 1 – 2µm, 39.37 – 78.74µin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
端子嵌合面のめっき厚 | 1 – 2µm |
Contact Mating Area Plating Material | Tin |
Width | 14.4mm, .567in |
Height | 6.3mm, .248in |
Length | .8858in, 22.5mm |
Post-Mating Assembly Measurement | 22.5mm, .886in |
Operating Voltage (Max) | 250VDC, 250VAC |
Centerline (Pitch) | .362in, 9.2mm |
Housing Color | Natural |
Housing Material | PBT GF |
Agency/Standard | CSA, UL |
Agency/Standard Number | UL 1977, C22.2 No. 182.3 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Screw |
Packaging Quantity | 300 |
Packaging Method | Loose Piece |
Connector System | Board-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Jumper |
Termination Method to Printed Circuit Board | Screw |
Tool-less Wire Termination | No |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
UV Exposure Rated | No |
Jumper ballast connector pcb 2 way | RS |
Board-Board Jumper, 2Way. 9.2Mm | Newark Electronics |
Conn Jumper F 2 POS Screw ST Tube | Avnet America |
Jumper Assembly, Ballast, Lighting, Screw Down, Board-to Board, 2 Position | TE Connectivity 2106154-1 | RS Americas |
Assem, Jumper, Board to Board, Screw Dow Lighting Product Type: Jumper Connector System: Board-to-Board Number of Positions: 2 Centerline (Pitch): .362 in Centerline (Pitch): 9.2 mm Jumper Board-to-Board 2 .362" | Ballast Connector | Part Number: 2106154-1 | Internal Number: 2106154-1 | .362" | TE Connectivity | TE Store |
JUMPER, BOARD TO BOARD, SCREW DOWN | Farnell |
Where can I find additional details, specifications and documents for a 2106154-1?
Additional datasheets, footprints and schematics for 2106154-1 are listed on our Part Details page. You can also find images and similar parts to 2106154-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106154-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106154-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106154-1 fall under?
The 2106154-1 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2106154-1 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106154-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106154-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106154-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2106154-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106154-1 often in real-time on the comparison pages.
What if I can't find stock of 2106154-1?
You can fill out our help required form which you can use to request a quote for 2106154-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.