Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | - |
---|---|
Wire Gauge | 24AWG |
Conductor Area CSA | 0.096mm² |
Impedance | 75ohm |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper |
No. of Max Strands x Strand Size | Solid |
External Diameter | 7.2mm |
Product Range | - |
Attenuation @ 100MHz | 15dB |
Attenuation @ 10MHz | 7dB |
Attenuation @ 20MHz | 9dB |
Attenuation @ 5MHz | 4dB |
Core-Screen Capacitance | 60pF |
Flammability Rating | UL1666 |
CABLE, COAX, 75R, 3CORE, BLACK, 100M | element14 |
Where can I find additional details, specifications and documents for a 210600?
Additional datasheets, footprints and schematics for 210600 are listed on our Part Details page. You can also find images and similar parts to 210600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 210600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 210600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 210600 fall under?
The 210600 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 210600 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 210600 you can contact the distributor directly for product support, shipping queries etc.
Is the 210600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 210600 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 210600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 210600 often in real-time on the comparison pages.
What if I can't find stock of 210600?
You can fill out our help required form which you can use to request a quote for 210600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.