Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.20
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$22.82
|
54
in stock
|
Buy Now | |
element14
from US$27.36
|
54
in stock
|
Buy Now | |
Farnell
from US$27.07
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.84
|
2
in stock
|
Buy Now | |
RS Americas
from US$25.36
|
-
|
Buy Now | |
TTI Europe
from US$22.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | L Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 16A |
Voltage Rating | 63VDC |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Sensors & Actuators |
Sensor Connector, M12, Plug, 5Pos | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 5POS | element14 |
M12 Power Crimp male L-coded | RS |
Plug | Transfer Multisort Elektronik |
M Series Connector, Wt 7.00 g, Male, 5 Positions, Circular Connectors, 12 Series | HARTING 21038961505 | RS Americas |
M12 POWER CRIMP MALE L-CODED | TTI Europe |
Where can I find additional details, specifications and documents for a 21038961505?
Additional datasheets, footprints and schematics for 21038961505 are listed on our Part Details page. You can also find images and similar parts to 21038961505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21038961505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21038961505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21038961505 fall under?
The 21038961505 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 21038961505 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21038961505 you can contact the distributor directly for product support, shipping queries etc.
Is the 21038961505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21038961505 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 21038961505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21038961505 often in real-time on the comparison pages.
What if I can't find stock of 21038961505?
You can fill out our help required form which you can use to request a quote for 21038961505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.