Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.56
|
2,894
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
2,894
in stock
|
Buy Now | |
Rapid Electronics
from US$2.98
|
2,894
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
2,894
in stock
|
Buy Now | |
Farnell
from US$4.16
|
2,325
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$3.24
|
-
|
Buy Now | |
TE Store
from US$8.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 25 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 2.24mm, .098in |
Connector Length | 2.5in, 63.44mm |
コネクタの高さ | 2.24mm |
Dielectric Withstanding Voltage (Max) | 600VACrms |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
For Use With | Header |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Rcpt 25P .100 Unload |Amp Te Connectivity 2-103648-4 | Newark Electronics |
Headers&Wire Housings RCPT 25P .100 UNLOAD | Rapid Electronics |
TE Connectivity 25 MTE RCPT HSG SR RIB .100CL Board Conn | Distrelec |
RECEPTACLE HOUSING, 25POS, 1ROW, 2.54MM | Farnell |
Conn Housing RCP 25 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 25 Mte Rcpt Hsg Sr Rib .100Cl | TE Connectivity 2-103648-4 | RS Americas |
Special Order: 25 MTE RCPT HSG SR RIB .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 25 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 25 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-103648-4 | Internal Number: 2-103648-4 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-103648-4?
Additional datasheets, footprints and schematics for 2-103648-4 are listed on our Part Details page. You can also find images and similar parts to 2-103648-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-103648-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-103648-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-103648-4 fall under?
The 2-103648-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-103648-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-103648-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-103648-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-103648-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-103648-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-103648-4 often in real-time on the comparison pages.
What if I can't find stock of 2-103648-4?
You can fill out our help required form which you can use to request a quote for 2-103648-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.