Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.52
Color | Orange |
---|---|
Number of Sections | 3 |
Width | 1.5in, 38.1mm |
Length | 4.45in, 113.2mm |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Locking Interface | With |
Packaging Quantity | 1 |
Packaging Type | Package |
Shielded | No |
Connector System | Wire-to-Wire, Wire-to-Device |
Hybrid Header | No |
Sealable | Yes |
HVA280 3 Bay Header Sub-Assy, KEY A,D,E PCB Connector Assembly Type: PCB Mount Header Connector System: Wire-to-Device Wire-to-Wire Header Type: Fully Shrouded PCB Mount Retention: Without PCB Mount Alignment: Without PCB Mount Header Wire-to-Device Fully Shrouded | High-Voltage Header | Part Number: 2103340-1 | Internal Number: 2103340-1 | TE Connectivity | TE Store |
HVA280 3 Bay Header Sub-Assy, KEY A, D, E | Dalroad Norslo |
3 Bay Header Sub-Assembly Key A, D, E Orange Box | Avnet America |
HEADER SUB ASSEMBLY, 3POS, ORANGE | Farnell |
Where can I find additional details, specifications and documents for a 2103340-1?
Additional datasheets, footprints and schematics for 2103340-1 are listed on our Part Details page. You can also find images and similar parts to 2103340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103340-1 fall under?
The 2103340-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2103340-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103340-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Dalroad Norslo, Avnet America and Boersig have stock available or on a lead time for 2103340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103340-1 often in real-time on the comparison pages.
What if I can't find stock of 2103340-1?
You can fill out our help required form which you can use to request a quote for 2103340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.