Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Industry Standard | USCAR |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | Other |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PLUG ASSEMBLY, 200A, MSD | TTI Europe |
Plug Assembly200AMSD | Future Electronics |
Plug Assembly 200A MSD | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 2103212-8?
Additional datasheets, footprints and schematics for 2103212-8 are listed on our Part Details page. You can also find images and similar parts to 2103212-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103212-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103212-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103212-8 fall under?
The 2103212-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2103212-8 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103212-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103212-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103212-8 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America and Dalroad Norslo have stock available or on a lead time for 2103212-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103212-8 often in real-time on the comparison pages.
What if I can't find stock of 2103212-8?
You can fill out our help required form which you can use to request a quote for 2103212-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.