Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$100.09
|
127
in stock
|
Buy Now | |
Heilind Electronics
from US$120.11
|
633
in stock
|
Buy Now | |
Chip One Stop
from US$93.60
|
343
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$120.11
|
211
in stock
|
Buy Now | |
Avnet America
-
|
127
in stock
|
Buy Now | |
RS Americas
from US$133.10
|
-
|
Buy Now | |
TE Store
from US$139.92
|
-
|
Buy Now | |
Sager
from US$105.09
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Board-to-Board Configuration | Right Angle |
Guide Location | Right |
Number of Positions | 112 |
Number of Columns | 16 |
Number of Rows | 7 |
Contact Current Rating (Max) | .75A |
Row-to-Row Spacing | 1.8in, .071mm |
Centerline (Pitch) | 1.9mm, .075in |
Number of Shrouded Sides | 2 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Shrouded | Fully Shrouded |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DC, 7ROW, RIGHT END, MULTIGIG | Heilind Electronics |
Product Range:Multigig Rt 2-R Series | Newark Electronics |
DC, 7ROW, RIGHT END, MULTIGIG RT 2R | Avnet America |
DC, 7Row, Right End, MULTIGIG RT 2R | TE Connectivity 2102870-1 | RS Americas |
DC, 7Row, Right End, MULTIGIG RT 2R Number of Positions: 112 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .071 in Mating Alignment: With Number of Rows: 7 High Speed Backplane Connector | 112 1.8 mm .071" With | Part Number: 2102870-1 | Internal Number: 2102870-1 | TE Connectivity | TE Store |
High Speed / Modular Connectors 16 columns right end Diff | Sager |
Where can I find additional details, specifications and documents for a 2102870-1?
Additional datasheets, footprints and schematics for 2102870-1 are listed on our Part Details page. You can also find images and similar parts to 2102870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102870-1 fall under?
The 2102870-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102870-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102870-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2102870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102870-1 often in real-time on the comparison pages.
What if I can't find stock of 2102870-1?
You can fill out our help required form which you can use to request a quote for 2102870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.