Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$87.17
|
303
in stock
|
Buy Now | |
Rapid Electronics
from US$101.13
|
303
in stock
|
Buy Now | |
Chip One Stop
from US$93.30
|
303
in stock
|
Buy Now | |
Farnell
from US$101.48
|
243
in stock
|
Buy Now | |
TE Store
from US$87.51
|
29
in stock
|
Buy Now | |
Avnet America
from US$71.50
|
-
|
Buy Now | |
Sager
from US$79.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Channels | 12 |
---|---|
Comment | For use with VITA 66.1 and 66.4 |
Mode | Multimode |
Product Type | Ferrule Kit |
Mt Ferrule Kit W/ Spring/Pins/Holder, Mm |Amp Te Connectivity 2102866-2 | Newark Electronics |
MT Ferrule Kit w/ Spring/Pins/Holder MM | Rapid Electronics |
FERRULE KIT, MULTIMODE | Farnell |
MT Ferrule Kit w/ Spring/Pins/Holder, MM Fiber Optic Product Type: Ferrule Kit Compatible Fiber Diameter: 126 µm Fiber Optic Mode: Multimode Ferrule Kit 126 µm Multimode | Expanded Beam Fiber Optics Mt Ferrule Kit | Part Number: 2102866-2 | Internal Number: 2102866-2 | TE Connectivity | TE Store |
Connector Accessories Daughter Card 12 POS Ferrule Kit with Mini Boot and Pin Holder and Spring | Avnet America |
Fiber Optic Connectors 12P FERRRULE KIT, W/ SPRING/PINS/HOLDER | Sager |
Where can I find additional details, specifications and documents for a 2102866-2?
Additional datasheets, footprints and schematics for 2102866-2 are listed on our Part Details page. You can also find images and similar parts to 2102866-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102866-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102866-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102866-2 fall under?
The 2102866-2 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Expanded Beam Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 2102866-2 when available in the Expanded Beam Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102866-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102866-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102866-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 2102866-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102866-2 often in real-time on the comparison pages.
What if I can't find stock of 2102866-2?
You can fill out our help required form which you can use to request a quote for 2102866-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.