Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$90.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$95.74
|
No stock
|
Buy Now | |
TE Store
from US$133.84
|
809
in stock
|
Buy Now | |
Avnet America
from US$90.38
|
-
|
Buy Now | |
RS Americas
from US$116.67
|
-
|
Buy Now | |
TTI Europe
from US$103.63
|
-
|
Buy Now | |
Sager
from US$100.53
|
-
|
Buy Now | |
Farnell
from US$114.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Guide Location | Center |
Number of Rows | 7 |
PCB Mount Orientation | Right Angle |
Number of Positions | 112 |
Number of Columns | 16 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .053mm, 1.35in |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .075in, 1.9mm |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Fully Shrouded |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug Assy, R Angle, 7Row, Cnt, MG, RUG Number of Positions: 112 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Number of Rows: 7 High Speed Backplane Connector | 112 1.35 mm .053" With | Part Number: 2102771-2 | Internal Number: 2102771-2 | TE Connectivity | TE Store |
Plug Assy, R Angle, 7Row, Cnt, Mg, Rug |Te Connectivity 2102771-2 | Newark Electronics |
Conn Daughter Card PL 112 POS Solder RA Thru-Hole | Avnet America |
Plug Assy, R Angle, 7Row, Cnt, MG, RUG | TE Connectivity 2102771-2 | RS Americas |
PLUG ASSY, R ANGLE, 7ROW, CNT, | TTI Europe |
High Speed / Modular Connectors Plug Assy, R Angle, 7Row, Cnt, MG, RUG | Sager |
Where can I find additional details, specifications and documents for a 2102771-2?
Additional datasheets, footprints and schematics for 2102771-2 are listed on our Part Details page. You can also find images and similar parts to 2102771-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102771-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102771-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102771-2 fall under?
The 2102771-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102771-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102771-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102771-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102771-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 2102771-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102771-2 often in real-time on the comparison pages.
What if I can't find stock of 2102771-2?
You can fill out our help required form which you can use to request a quote for 2102771-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.