Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.90
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$33.42
|
10
in stock
|
Buy Now | |
Avnet America
from US$30.88
|
1,073
in stock
|
Buy Now | |
TE Store
from US$47.45
|
609
in stock
|
Buy Now | |
Heilind Electronics
from US$40.73
|
433
in stock
|
Buy Now | |
TTI Europe
from US$25.40
|
408
in stock
|
Buy Now | |
Chip One Stop
from US$22.90
|
238
in stock
|
Buy Now | |
RS
from US$42.41
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$33.85
|
103
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.73
|
101
in stock
|
Buy Now | |
Rapid Electronics
from US$46.36
|
3
in stock
|
Buy Now | |
Distrelec
from US$55.72
|
3
in stock
|
Buy Now | |
element14
from US$35.10
|
2
in stock
|
Buy Now | |
Farnell
from US$35.12
|
2
in stock
|
Buy Now | |
RS Americas
from US$36.81
|
-
|
Buy Now | |
Boersig
from US$43.87
|
-
|
Buy Now | |
Sager
from US$33.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
Number of Columns | 16 |
Number of Positions | 144 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Guide Location | Center |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .07mm, 1.8in |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | .07in, 1.8mm |
Mating Alignment Type | Guide Pin |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power & Signal |
Shrouded | Unshrouded |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Conn Backplane RCP 144 POS 1.8mm Press Fit ST Thru-Hole | Avnet America |
BP, Center, MULTIGIG RT 2R Number of Positions: 144 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .07 in Mating Alignment: With Mating Alignment Type: Guide Pin High Speed Backplane Connector | 144 1.8 mm .07" With | Part Number: 2102736-1 | Internal Number: 2102736-1 | TE Connectivity | TE Store |
BP Center MULTIGIG RT 2R | Heilind Electronics |
BP CENTER MULTIGIG RT-2R | TTI Europe |
BP Center, MULTIGIG RT 2R | RS |
Connector, Backplane, Receptacle, 144 Position, 1.8Mm | Newark Electronics |
RT-2 Serie 144 Position 16 Columns Vertical Central Multigig Backplane Connector | Future Electronics |
High Speed/Modular Connectors 16 columns center | Rapid Electronics |
TE Connectivity - AMP BP Connector BP Center MULTIGIG RT 2R | Distrelec |
CONN, BACKPLANE, CENTER, RCPT, 144POS | element14 |
BP, Center, MULTIGIG RT 2R | TE Connectivity 2102736-1 | RS Americas |
High Speed / Modular Connectors 16 columns center | Sager |
Where can I find additional details, specifications and documents for a 2102736-1?
Additional datasheets, footprints and schematics for 2102736-1 are listed on our Part Details page. You can also find images and similar parts to 2102736-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102736-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102736-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102736-1 fall under?
The 2102736-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102736-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102736-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102736-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102736-1 have stock available?
Authorised distributors including Avnet America, TE Store, Heilind Electronics, TTI Europe and Chip One Stop have stock available or on a lead time for 2102736-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102736-1 often in real-time on the comparison pages.
What if I can't find stock of 2102736-1?
You can fill out our help required form which you can use to request a quote for 2102736-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.