Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 10.59mm, .417in |
Stud Diameter | .39in, 9.91mm |
Wire Size | 35mm², 65130 – 67874CMA, 2AWG |
Barrel Inside Diameter | .44in, 11.18mm |
Overall Length | 3.26in, 82.8mm |
Tongue Thickness | .16in, 4.06mm |
Wire Insulation Diameter | .34 – .417in, 8.64 – 10.59mm |
Heavy Duty | No |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Aluminum Wire |
Insulated | No |
Stud Size | 3/8 |
Sealable | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
ASSY, DUAL HOLE, 02 AL TERMINAL | Avnet America |
Terminals 2 AWG Dual Hole Lug Alum Terminal | Sager |
Where can I find additional details, specifications and documents for a 2102579-1?
Additional datasheets, footprints and schematics for 2102579-1 are listed on our Part Details page. You can also find images and similar parts to 2102579-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102579-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102579-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102579-1 fall under?
The 2102579-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2102579-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102579-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102579-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102579-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2102579-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102579-1 often in real-time on the comparison pages.
What if I can't find stock of 2102579-1?
You can fill out our help required form which you can use to request a quote for 2102579-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.